EN
  • EN
  • DE

SBR10150CTL-13-90

Part No SBR10150CTL-13-90
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836751-SBR10150CTL-13-90
Ultra Librarian 3D Model Ultra Librarian SBR10150CTL-13-90 CAD Model

Description

Product Overview: SBR10150CTL-13-90 by Diodes Incorporated

The SBR10150CTL-13-90 is a state-of-the-art power rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which is known for its superior performance in power conversion applications. The SBR10150CTL-13-90 is designed to offer high efficiency and reliability for a wide range of applications, including power supplies, lighting, and automotive systems.

Key Features

  • High Surge Capability: The SBR10150CTL-13-90 is capable of withstanding high surge currents, making it an ideal choice for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: This component features a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR10150CTL-13-90 is suitable for use in high-temperature environments, ensuring reliable performance under extreme conditions.
  • TO-220AB Package: The device is housed in a TO-220AB package, which provides a robust and compact solution for power rectification needs. The package is designed for easy mounting on a printed circuit board (PCB).

Specifications

Parameter Value
Rectifier Type Super Barrier Rectifier
Output Current 10A
Repetitive Reverse Voltage Vrrm Max 150V
Forward Voltage VF Max 0.93V
Operating Junction Temperature Range -55°C to +150°C

Applications

The versatility of the SBR10150CTL-13-90 allows it to be used in various applications requiring efficient power rectification. Its robust design makes it suitable for switching power supplies, adapters, on-board DC/DC converters, lighting circuits, and reverse battery protection in automotive and consumer electronics.

With its combination of high surge capability, low forward voltage drop, and high-temperature operation, the SBR10150CTL-13-90 from Diodes Incorporated is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess