EN
  • EN
  • DE
  • IT
Part No 7122
Manufacturer Dremel
Catalog Tools
Description 7122 1/8" DIAMOND WHEEL POINT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8207.90.4500
Win Source Part Number 857052-7122
Ultra Librarian 3D Model Ultra Librarian 7122 CAD Model

Description

The Dremel 7122 is a rotary tool accessory designed for detailed work on a variety of materials. Specifically, it is a silicon carbide grinding stone, intended for use with Dremel rotary tools to shape, smooth, and remove material from harder, non-ferrous metals and stone.

Applications

  • Sharpening Lawn Mower Blades: Used to sharpen the cutting edges of lawn mower blades.
  • Removing Burrs from Castings: Employed to remove imperfections and burrs from metal castings.
  • Deburring Steel: Used for smoothing edges and removing burrs from steel components.
  • Grinding Stone: Can be used to grind and smooth stone projects and repairs.
  • Engraving Glass: With care, it can lightly engrave glass surfaces.

Features

  • Silicon Carbide Material: Made from durable silicon carbide, suitable for grinding harder materials.
  • Specific Shape: The shape (often a small cylinder or wheel) is optimized for precision work.
  • Compatibility: Designed to be compatible with Dremel rotary tools.
  • Versatile Use: Can be used on materials like stone, glass, ceramics, and certain metals.
  • Shank Size: Features a standard shank size for easy attachment to rotary tools.

Benefits

  • Precise Material Removal: Allows for controlled material removal for detailed tasks.
  • Versatile Applications: Suitable for a wide range of grinding, sharpening, and deburring applications.
  • Durable Construction: Made from silicon carbide, ensuring long-lasting performance.
  • Easy to Use: Simple to attach and use with Dremel rotary tools.
  • Improved Tool Performance: Helps maintain the sharpness and efficiency of other tools like lawn mower blades.

Additional Details

The Dremel 7122 has a shank size of 1/8 inch (3.2 mm), which is a standard size for Dremel rotary tools. It is important to use the appropriate speed setting on the rotary tool for the material being worked on and to wear eye protection during use. The grinding stone is typically pink or gray in color. It is best used with light pressure and multiple passes rather than heavy pressure in a single pass to prevent overheating and damage to the tool or workpiece.

You May Also Be Interested in

Wiha
0.05" Hex Bit, Micro 4mm Drive 1.10" (28.0mm)
Need more? Email Us
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
Dremel
Bit Drilling
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
American Hakko Products, Inc.
Heat Gun 120V 600°F ~ 950°F (316°C ~ 510°C) 1300W Black
Need more? Email Us
3M
X Dia
Lowest to $3.0184
Dremel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.2186 $65.5800
720+ $0.1798 $129.4560
1,115+ $0.1746 $194.6790
1,540+ $0.1682 $259.0280
1,985+ $0.1630 $323.5550
2,655+ $0.1462 $388.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess