Products specifications

Connector Type Phone Jack
Gender Female
Signal Lines Mono
Industry Recognized Mating Diameter 6.35mm (0.250", 1/4") - Headphone
Actual Diameter 0.250" (6.35mm)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609087-121
Ultra Librarian 3D Model Ultra Librarian 121 CAD Model

You May Also Be Interested in

Kycon, Inc.
CONN JACK STEREO 3.5MM TH R/A
Need more? Email Us
ECAD model for STX-3000
Switchcraft Inc.
CONN JACK STEREO 3.5MM SMD R/A / 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder
Lowest to $3.4265
ECAD model for 35RASMT2BHNTRX
Foxconn Optical Interconnect Technology, Inc.
Conn Audio Jack 3 Pole 5 POS NO 1mm Center Height Solder RA Thru-Hole
Need more? Email Us
ECAD model for JA6331-1000T5B-7H
Schurter Inc.
CONN JACK MONO 3.5MM R/A
Need more? Email Us
ECAD model for 4802.223
CUI Inc.
CONN JACK 4COND 3.5MM R/A / 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder
Lowest to $1.8259
ECAD model for SJ-43515TS
Amphenol
Audio Connector 164-228-3
Need more? Email Us
ECAD model for M55116/11-3
CUI Inc.
CONN RCA JACK MONO 3.2MM R/A / 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder
Need more? Email Us
ECAD model for RCJ-2221
Kycon, Inc.
CONN JACK STEREO 3.5MM VERT
Need more? Email Us
ECAD model for STX-3790-5N
Amphenol
TELEPHONE PLUG INLINE 8 CONDUCTO / Phone Plug, Biaxial 8 Conductor Connector Solder
Need more? Email Us
ECAD model for TP-108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention