EN
  • EN
  • DE

1CWHT

Part No 1CWHT
Manufacturer E-Switch
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGULAR WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series -
Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular, Concave
Color White
Illumination Non-Illuminated
For Use With/Related Products PBH and TL Series
Mounting Type Snap Fit
Size 9.40mm L x 4.50mm W x 9.00mm H
Features -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1375929-1CWHT
Ultra Librarian 3D Model Ultra Librarian 1CWHT CAD Model

Description

The 1CWHT is a switch cap from E-Switch.

  • For Use With: PBH and TL Series Switches
  • Shape: Rectangular, Concave
  • Color: White
  • Illumination: Non-Illuminated
  • Mounting Type: Snap Fit
  • Size: 9.40mm L x 4.50mm W x 9.00mm H

You May Also Be Interested in

NKK Switches
CAP ROCKER PADDLE GREEN
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQ RED/RED LED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLACK
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
C&K Components
CAP PUSHBUTTON ROUND ORANGE
Need more? Email Us
C&K Components
SWITCH CAP
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE YLW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess