EN
  • EN
  • DE

DD311

Part No DD311
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSH SPST-NO 2A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer E-Switch
Packaging Bulk
Status Active
Type Vandal Resistant, Illuminated
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 2A (DC)
Voltage Rating - DC 48V
Actuator Type Round, Button, Flush
Color - Actuator/Cap Black
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 1.8 VDC
Mounting Panel Mount, Front
Termination Style Solder Lug
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C to 70°C
Mechanical Life 1,000,000 Cycles
Electrical Life 200,000 Cycles
Win Source Part Number 013903-DD311
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DD311 CAD Model

Description

Features and Benefits

  • Compact Design: The DD311 offers a sleek and compact design for space-saving installation.
  • High Efficiency: Engineered for high-performance applications, ensuring optimal efficiency throughout its lifecycle.
  • Durable Build: Constructed with high-quality materials to endure challenging conditions and prolonged use.

Applications

  • Home Automation: Ideal for smart home applications including lighting and climate control systems.
  • Industrial Automation: Suitable for use in manufacturing equipment and process automation.
  • Consumer Electronics: Can be used in various consumer gadgets requiring reliable electronic components.

The DD311 is designed to cater to a variety of applications, making it a versatile choice for developers and manufacturers.

You May Also Be Interested in

TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $3.9742
E-Switch
SWITCH PUSH SPST-NO 2A 48V
Lowest to $75.0750
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,322 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess