Products specifications

Circuit SPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 200mA (DC)
Voltage Rating - DC 30 V
Actuator Type Standard
Actuator Length 6.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -20°C ~ 70°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1559822-EG1206A
Ultra Librarian 3D Model Ultra Librarian EG1206A CAD Model

You May Also Be Interested in

ALPS Electric
SWITCH SLIDE SPDT .1A 30VDC
Need more? Email Us
ECAD model for SSSF114900
Nidec Copal Electronics
SWITCH SLIDE SP4T 300MA 4V
Lowest to $0.8497
ECAD model for CUS-14TB
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us
ECAD model for 1825011-7
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
ECAD model for S701C21S2WCQ
TE Connectivity
Switch Slide SP4T Top Slide 0.25A 125VAC 10000Cycles PC Pins Thru-Hole Bulk
Need more? Email Us
ECAD model for STS1400PC04
E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 500SSP1S1M51REA
C&K Components
SWITCH SLIDE SP3T 100MA 12V
Need more? Email Us
ECAD model for AYZ0103AGRLC
ALPS Electric
Switch Slide SPDT Side Slide 0.3A 5VDC 10000Cycles Gull Wing SMD T/R
Lowest to $0.2575
ECAD model for SSSS810701
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Need more? Email Us
ECAD model for CL-SB-12A-01T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8227 $53.4755
150+ $0.6751 $101.2650
230+ $0.6540 $150.4200
320+ $0.6329 $202.5280
410+ $0.6118 $250.8380
550+ $0.5485 $301.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 556 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention