Products specifications

Package Bulk
Product Status Obsolete
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 25A
Voltage Rating - AC 240 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.476" Dia x 0.945" L (12.10mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian STD25 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 1A 125VAC RADIAL
Need more? Email Us
ECAD model for 38511000000
Littelfuse Inc.
FUSE CARTRIDGE 20A 250VAC/125VDC / 20A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0FLM020.T
Eaton Bussmann
DC power distribution non-indicating fuses | FUSE CARTRIDGE 5A 170VDC CYLINDR
Need more? Email Us
ECAD model for TPS-5L
Eaton Bussmann
FUSE SQUARE 450A 700VAC RECT / 450A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5259
Littelfuse Inc.
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
ECAD model for KLDR020.TXP
Littelfuse Inc.
FUSE CARTRIDGE 25A 600VAC/300VDC / 25A 600 V AC 300 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for KLDR025.HXP
Littelfuse Inc.
FUSE CARTRIDGE 40A 425VDC BOLT / 40A AC 425 V DC Fuse Cartridge Bolt Mount
Lowest to $38.8611
ECAD model for 0HEV040.ZXBD
Littelfuse Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG / 3A AC 1 kV DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0SPF003.T
Bourns Inc.
FUSE BRD MNT 500MA 600VAC 2SMD
Lowest to $1.6947
ECAD model for B0500T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention