EN
  • EN
  • DE

AD8564AR

Part No AD8564AR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Quad 7 ns Single Supply Comparator | IC COMPARATOR QUAD 7NS 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, TTL
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 4μA at 5V
Current - Quiescent (Maximum) 14mA, 14mA, 7mA
CMRR, PSRR 85dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 9.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number AD8564
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1138702-AD8564AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8564AR CAD Model

Description

The AD8564AR is a high-performance, quad comparator produced by Analog Devices Inc., a leading manufacturer in the field of precision high-speed electronics. This comparator is designed with the intent to provide rapid signal processing and is tailored for systems that require an extremely fast response time and low power consumption.

Key Features

  • High Speed: One of the standout features of the AD8564AR is its impressive speed. It boasts a fast propagation delay, making it suitable for time-critical applications in various fields.
  • Low Power Consumption: Despite its speed, the AD8564AR is designed to be power-efficient, which is essential for portable and battery-powered devices.
  • Quad Channels: With four independent comparator channels, this device allows for multiple comparisons to be made simultaneously, enhancing the efficiency of the system it's integrated into.
  • Single or Dual Supply Operation: The AD8564AR can be operated from a single supply range or a dual supply mode, providing versatility in different circuit configurations.
  • TTL/CMOS Compatible Outputs: The outputs of the AD8564AR are compatible with both TTL and CMOS logic levels, allowing for easy integration into digital systems.

Applications

The AD8564AR is suitable for a wide range of applications, including but not limited to:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Pulse and square wave shapers
  • Line receivers
  • Industrial automation systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8564AR is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Availability

The AD8564AR is available in a robust package that is designed for easy mounting on a variety of PCBs. For detailed specifications, pricing, and purchasing options, interested customers should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4485 $66.1395
14+ $8.8390 $123.7460
21+ $8.5342 $179.2182
30+ $7.9246 $237.7380
38+ $7.6198 $289.5524
48+ $7.3150 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess