EN
  • EN
  • DE

MAX912EPE+

Part No MAX912EPE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 16-PDIP
Win Source Part Number 787165-MAX912EPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX912
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX912EPE+ CAD Model

Description

The MAX912EPE+ from Maxim Integrated is a high-speed, low-power precision voltage comparator, designed to deliver fast and stable performance for a wide range of applications. This comparator features an impressive propagation delay of just 40ns, making it an ideal choice for systems where rapid signal processing is crucial.

Key Features:

  • Fast Propagation Delay: With a typical delay of only 40ns, the MAX912EPE+ ensures quick response times in critical signal processing applications.
  • Low Power Consumption: Operating with a low quiescent current, this device is suitable for power-sensitive designs, helping to extend battery life in portable equipment.
  • Single or Dual Supply Operation: The comparator can be powered from a single +5V supply or dual supplies ranging from ±1V to ±5.5V, offering flexibility in various circuit configurations.
  • High Input Impedance: The device features a high input impedance, minimizing the loading effect on the input signal and preserving signal integrity.
  • Latched Output: The MAX912EPE+ includes a latch function that allows the output state to be held, providing additional control in signal processing.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device from potential damage during handling and operation.

Applications:

The MAX912EPE+ is versatile and can be used across various industries and applications. It is especially well-suited for:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Precision voltage monitoring
  • Waveform shaping
  • Relay control circuits

Quality and Reliability:

Maxim Integrated's commitment to quality ensures that the MAX912EPE+ meets stringent industry standards for reliability and performance. The device is available in a 16-pin PDIP package, providing robustness for through-hole mounting techniques. Whether you're designing for industrial control systems, communication infrastructure, or portable devices, the MAX912EPE+ offers a reliable and efficient solution for your precision voltage comparison needs.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4860 $58.4580
8+ $15.9887 $127.9096
12+ $15.4897 $185.8764
16+ $14.9896 $239.8336
20+ $14.4906 $289.8120
27+ $12.9914 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess