Products specifications

Package Bulk
Product Status Obsolete
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 32A
Voltage Rating - AC 240 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.476" Dia x 0.945" L (12.10mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian STD32 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 250MA 250VAC/VDC
Lowest to $2.6174
ECAD model for 0242.250UR
Eaton Bussmann
FUSE SQUARE 450A 700VAC RECT / 450A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5259
Littelfuse Inc.
FUSE CRTRDGE 100MA 250VAC/DC AXL / 100mA 250 V AC 250 V DC Fuse Cartridge Through Hole
Lowest to $2.2606
ECAD model for 0242.100UAT1
Littelfuse Inc.
FUSE BRD MNT 1A 125VAC RADIAL
Need more? Email Us
ECAD model for 38511000000
Littelfuse Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG / 3A AC 1 kV DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0SPF003.T
Eaton Bussmann
FUSE INDICATING 125VAC/60VDC
Need more? Email Us
ECAD model for BK/GMT-18/100A
Eaton Bussmann
FUSE CARTRIDGE 13A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-13A
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265
Littelfuse Inc.
FUSE CARTRIDGE 2A 600VAC/300VDC
Need more? Email Us
ECAD model for KLDR002.TXP

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention