EN
  • EN
  • DE

C2P0204N-A

Part No C2P0204N-A
Manufacturer Electroswitch
Catalog Rotary Switches
Description SWITCH ROTARY 2-4POS 100MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2 ~ 4
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP4T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 100mA (AC), 250mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.52mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Style PC Pin
Depth Behind Panel 22.38mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559452-C2P0204N-A
Ultra Librarian 3D Model Ultra Librarian C2P0204N-A CAD Model

Description

N

You May Also Be Interested in

SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Complement, 0mm Cross Rotor, J SMD, 10 Position, Available to combine with Cap
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, J SMD, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, Right Angle 2.54mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, J SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Real,4.2mm Slotted spindle Rotor, Right Angle 2.54mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Cross Rotor, SMD, 16 Position, Available to combine with Cap
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-4POS 300MA 125V
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 5.08mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, SMD, 16 Position
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess