EN
  • EN
  • DE

C7D0224N-C

Part No C7D0224N-C
Manufacturer Electroswitch
Catalog Rotary Switches
Description SWITCH ROTARY 24POS 500MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 24
Index Stops Continuous
Number of Decks 2
Number of Poles per Deck 1
Circuit per Deck SP24T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (AC), 1A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 14.29mm
Angle of Throw 15°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 32.49mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559475-C7D0224N-C
Ultra Librarian 3D Model Ultra Librarian C7D0224N-C CAD Model

Description

N

You May Also Be Interested in

SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 0mm Cross Rotor, SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 5.08mm, 10 Position
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-4POS 300MA 125V
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, THT, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Real, 4.2mm Slotted spindle Rotor, Right Angle 2.54mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Real, 4.5mm Spindle Rotor, Right Angle 2.54mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Complement, 4.5mm Spindle Rotor, SMD, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 7.3mm Arrow Rotor, Right Angle 5.08mm, 10 Position
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess