Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 240051-CB712B AO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB712B AO CAD Model

Description

CB712B AO - Electronic Component

The CB712B AO is a versatile electronic component, ideal for numerous applications due to its robust design and reliable performance. This component is engineered to meet the demands of modern electronic devices, making it a staple in various projects.

  • Applications/Projects:
    • Consumer Electronics
    • Industrial Automation
    • Smart Home Devices
    • Robotics
    • IoT Projects
  • Features and Benefits:
    • High Durability: Built to withstand challenging environments and ensure longevity.
    • Versatile Application: Suitable for a wide range of electronic devices and projects.
    • Enhanced Performance: Designed to deliver consistent results with high efficiency.
  • Additional Details:
    • Compact Size: Easy integration into various designs without occupying much space.
    • RoHS Compliant: Environmentally friendly, adhering to global standards.
    • Cost-Effective: Offers great value for money, making it ideal for budget-conscious projects.

You May Also Be Interested in

LSI Computer Systems
Lowest to $7.6775
ECAD model for B6650B
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
ECAD model for B2155T
EPCOS (TDK)
Need more? Email Us
ECAD model for B78313P7784A5
EPCOS (TDK)
Need more? Email Us
ECAD model for B45192E3336M309
EPCOS (TDK)
Need more? Email Us
ECAD model for B78417A1922A3
EPCOS (TDK)
Need more? Email Us
ECAD model for B78311P7663A005/T2
EPCOS (TDK)
Need more? Email Us
ECAD model for B78343B1938A
EPCOS (TDK)
Need more? Email Us
ECAD model for B39020-B9020-K310
Murata Electronics North America
Cap Ceramic Network 0.001uF 50V Y5P 20% SIP 4 Capacitor
Need more? Email Us
ECAD model for B5RC0124-33N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention