Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 160M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782420-LTC2209CUP#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2209
Introduction Date September 12, 2007
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2209CUP#TRPBF CAD Model

Description

LTC2209CUP#TRPBF High-Speed ADC from Linear Technology

The LTC2209CUP#TRPBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, that promises unparalleled performance in high-speed signal processing applications. This product stands out in the market for its high-speed capabilities, delivering a 16-bit resolution at a 160Msps sampling rate, which makes it an ideal choice for demanding applications such as medical imaging, digital communication, and instrumentation.

At the core of the LTC2209CUP#TRPBF is its innovative architecture that not only provides high-speed data conversion but also ensures excellent linearity and noise performance. The device features a differential input range of ±1V and an SNR (Signal-to-Noise Ratio) of 76.4dB, enabling it to capture high-frequency signals with precision and clarity.

The ADC operates on a single 1.8V supply, which helps in reducing power consumption without compromising performance. With a power dissipation of just 1.25W, the LTC2209CUP#TRPBF is an energy-efficient solution for portable and battery-powered devices. Furthermore, its digital outputs are CMOS compatible, and the device includes an optional clock duty cycle stabilizer, making it flexible for interfacing with a wide range of digital systems.

Designed to withstand the rigors of industrial environments, the LTC2209CUP#TRPBF is enclosed in a compact 64-pin QFN package and is specified for operation over the full industrial temperature range of -40°C to +85°C. This robust construction ensures reliable performance in a variety of settings.

For designers looking to streamline the implementation process, Linear Technology provides comprehensive support in the form of reference designs, evaluation boards, and detailed datasheets. This support accelerates the development cycle and assists engineers in leveraging the full potential of the LTC2209CUP#TRPBF in their projects.

In summary, the LTC2209CUP#TRPBF from Linear Technology is a high-performance, low-power ADC that offers a rare combination of speed, accuracy, and reliability. Its advanced features and robust design make it an excellent choice for professionals seeking a top-tier data conversion solution in their electronic designs.

You May Also Be Interested in

Linear Technology
IC ADC 16BIT W/PGA 38-QFN / 16-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 38-Pin QFN EP Tube
Lowest to $29.5455
ECAD model for LTC2495IUHF#PBF
Linear Technology
IC ADC 16BIT I2C 10-DFN / 1-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 10-Pin DFN EP T/R
Lowest to $20.1234
ECAD model for LTC2481IDD#TRPBF
Linear Technology
IC ADC 16BIT SRL/SPI 2M 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $20.9086
ECAD model for LTC2370CMS-16#PBF
Linear Technology
IC A/D CONV 24BIT MICRPWR 16SSOP / 1-Channel Single ADC Delta-Sigma 15sps 24-bit Serial 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2415CGN#PBF
Analog Devices Inc.
10-Bit, 65/80/105 MSPS, 3 V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $21.9355
ECAD model for AD9215BRUZRL7-105
Linear Technology
IC ADC DUAL 14BIT 10MSPS 64QFN / 2-Channel Dual ADC Pipelined 10Msps 14-bit Parallel 64-Pin QFN EP Tube
Lowest to $65.9172
ECAD model for LTC2295IUP#PBF
Linear Technology
IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Lowest to $1.9900
ECAD model for LTC2460CMS#PBF
Linear Technology
IC ADC 12-BIT 2CH 500KSPS 10DFN / 2-Channel Single ADC SAR 500ksps 12-bit Serial Automotive 10-Pin DFN EP T/R
Lowest to $35.5284
ECAD model for LTC2306IDD#TRPBF
Texas Instruments
12-Bit Plus Sign Serial I/O A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
ECAD model for ADC12038CIWMX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention