EN
  • EN
  • DE

LTC2460CMS#PBF

Part No LTC2460CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Dual ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782681-LTC2460CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2460
Introduction Date April 29, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2460CMS#PBF CAD Model

Description

The LTC2460CMS#PBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional performance with a simple user interface. This ADC features an I2C-compatible serial interface, making it an excellent choice for applications requiring high-resolution digital conversion with minimal data lines.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Interface: I2C-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Sampling Rate: Offers a flexible sampling rate, enabling it to be used in both static and dynamic measurement systems.
  • No External Reference: An internal reference eliminates the need for external components, simplifying design and reducing system cost.
  • Low Power: Designed with power-sensitive applications in mind, the LTC2460CMS#PBF features a low-power operation mode.
  • Multiple Conversion Modes: Includes continuous conversion mode and a power-saving single-shot mode for flexibility in various applications.

Applications

The LTC2460CMS#PBF is suited for a wide range of applications, including but not limited to:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Industrial process control
  • Medical devices

Package and Quality

The device is housed in a compact MSOP-10 package, which is ideal for space-constrained applications. The LTC2460CMS#PBF is also RoHS compliant, ensuring adherence to current environmental standards and regulations. With Linear Technology's reputation for quality, this ADC is a reliable choice for precision measurement solutions.

Conclusion

Whether you are developing a sophisticated industrial system or a simple battery-operated device, the LTC2460CMS#PBF from Linear Technology provides the precision, ease-of-use, and reliability needed to meet your digital conversion requirements. Its integration of advanced features within a compact form factor makes it a versatile and indispensable component in your electronics arsenal.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7768 $53.3040
70+ $1.4579 $102.0530
110+ $1.4124 $155.3640
150+ $1.3668 $205.0200
190+ $1.3213 $251.0470
255+ $1.1846 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess