EN
  • EN
  • DE

LTC2440IGN#PBF

Part No LTC2440IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DIFFER 24-BIT HS 16-SSOP / 1-Channel Single ADC Delta-Sigma 4ksps 24-bit Serial 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 3.5k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782666-LTC2440IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2440
Introduction Date August 06, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2440IGN#PBF CAD Model

Description

LTC2440IGN#PBF - High Precision Delta Sigma ADC

The LTC2440IGN#PBF is a high precision delta sigma Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer exceptional performance with a 24-bit resolution. This component is well-suited for applications that require high accuracy and low noise, such as industrial measurement, instrumentation, medical devices, and automated test equipment.

One of the standout features of the LTC2440IGN#PBF is its no latency delta-sigma architecture, which allows for continuous and single-cycle conversion modes. This ensures that the converter can provide instant updates without delay, which is critical for real-time monitoring and control applications.

The device operates over a wide supply range of 2.7V to 5.5V, making it versatile for various power environments. It can accept differential input ranges up to ±VCC, ensuring flexibility in sensor interfacing. The LTC2440IGN#PBF also boasts an impressive 2ppm INL and 0.6ppm RMS noise, which guarantees precise and stable readings over time.

Designed with a digital filter that settles in a single cycle, the LTC2440IGN#PBF can switch between multiple channels without any additional delay or loss of data. This feature makes it an ideal choice for multiplexed applications where several input signals need to be monitored sequentially.

The LTC2440IGN#PBF comes in a narrow 16-lead SSOP package, which is conducive for space-constrained applications. The device also features an SPI-compatible 3-wire serial interface, which simplifies the connectivity with microcontrollers and digital systems. This interface supports data output rates from 1.5Hz to 3.5kHz, allowing users to optimize the balance between speed and resolution depending on their specific requirements.

Linear Technology ensures that the LTC2440IGN#PBF maintains high reliability and performance even in harsh conditions, with an operating temperature range of -40°C to 85°C. Whether it's for high-precision data acquisition or critical process control, this ADC is engineered to deliver top-notch accuracy and stability in a compact form factor.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4991 $64.4973
6+ $17.6403 $105.8418
9+ $17.0890 $153.8010
13+ $16.5378 $214.9914
16+ $15.9865 $255.7840
21+ $14.3327 $300.9867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess