EN
  • EN
  • DE

TLE2072MFKB

Part No TLE2072MFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 20LCCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 40V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 490 µV
Current - Supply 1.7mA (x2 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686655-TLE2072MFKB
Ultra Librarian 3D Model Ultra Librarian TLE2072MFKB CAD Model

Description

The TLE2072MFKB is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, designed for a wide range of analog applications. This op-amp is a part of the Excalibur low-noise series, which is known for providing enhanced AC performance over standard industry devices.

Key Features

  • Low Noise: The TLE2072MFKB boasts a low-noise profile, making it suitable for audio applications and other sensitive instrumentation that requires minimal signal distortion.
  • High Output Drive: Capable of delivering high output current, this op-amp can drive capacitive loads effectively, making it versatile in a variety of circuit configurations.
  • Low Input Bias Current: With a low input bias current, the TLE2072MFKB is ideal for applications that require a high input impedance.
  • Wide Bandwidth: It offers a wide bandwidth, which allows the device to handle signals with a broad range of frequencies without significant attenuation or phase distortion.
  • Supply Range: The device operates over a wide supply voltage range, accommodating single or split supplies for flexible circuit design.

Applications

The TLE2072MFKB is well-suited for multiple applications, including:

  • Professional Audio Equipment
  • Precision Filters
  • Analog Signal Processing
  • Data Acquisition Systems
  • Instrumentation

Product Specifications

Parameter Value
Number of Channels 2
Input Offset Voltage Typically 0.9 mV
Input Bias Current Typically 2 pA
Supply Voltage Range ±4.5V to ±18V
Output Current per Channel 40 mA
Slew Rate 16 V/µs
GBW (Gain Bandwidth Product) 5.9 MHz

With its robust features and specifications, the TLE2072MFKB from Texas Instruments is a reliable choice for designers looking to improve the performance and efficiency of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess