EN
  • EN
  • DE

MCP16301T-E/CH

Part No MCP16301T-E/CH
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 15V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1074745-MCP16301T-E/CH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP16301T-E/CH CAD Model

Description

Microchip Technology MCP16301T-E/CH High-Voltage Buck Converter

The MCP16301T-E/CH is a compact, high-efficiency, fixed-frequency, step-down DC-DC converter from Microchip Technology that delivers up to 600 mA of continuous current. This device provides an easy-to-use solution for applications requiring voltage reduction, and it is particularly suited for those running from a high voltage source or battery. With its wide input voltage range of 4V to 30V, the MCP16301T-E/CH is versatile for various systems, accommodating fluctuating input supplies while maintaining a stable output.

Designed with an integrated N-Channel Buck Switch, this converter operates at a fixed frequency of 500 kHz, which allows for a reduced-size external inductor and capacitor. Furthermore, the high switching frequency enables a compact circuit footprint, making the MCP16301T-E/CH an excellent choice for space-constrained applications.

The MCP16301T-E/CH also features an internal compensation network, which minimizes the number of external components and simplifies the design process. This, combined with a peak-current mode control scheme, ensures stable operation over a wide range of input voltages and output loads. The device's internal protection features include under-voltage lockout (UVLO), over-temperature protection, and over-current limiting, which contribute to the reliability and longevity of the end application.

Efficiency is a key attribute of the MCP16301T-E/CH, with its low dropout voltage enhancing power conservation in various operating conditions. This makes it an ideal choice for battery-powered devices, energy-saving equipment, and other applications where power efficiency is critical.

Packaged in a 6-pin SOT-23 package, the MCP16301T-E/CH is designed for automated assembly and is suitable for high-volume production. Its small footprint and minimal external component requirements make it an excellent choice for portable devices, industrial controls, automotive systems, and telecommunications equipment.

In summary, the Microchip Technology MCP16301T-E/CH is a high-performance, high-voltage buck converter that offers a compact, efficient, and reliable solution for a wide range of power reduction applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8055 $52.3575
155+ $0.6609 $102.4395
235+ $0.6403 $150.4705
325+ $0.6196 $201.3700
420+ $0.5990 $251.5800
560+ $0.5370 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess