EN
  • EN
  • DE

PCA9509DP

Part No PCA9509DP
Manufacturer NXP / Nexperia
Description Level translating I2C-bus/SMBus repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235887-PCA9509DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9509DP CAD Model

Description

NXP PCA9509DP Level Shifting I²C-Bus Repeater

The NXP PCA9509DP is a robust level shifting I²C-bus repeater designed to provide bidirectional voltage-level translation in mixed-mode I²C-bus applications. It operates between a lower voltage (down to 0.8V) and a higher voltage (2.8V to 5.5V) domain, which makes it an ideal solution for interfacing devices that operate at different voltage levels within the same I²C-bus system.

The PCA9509DP is part of NXP's high-performance, low-power I²C-bus portfolio and is particularly well-suited for applications that require a seamless communication bridge between low-voltage and higher-voltage I²C devices. It is housed in a small, leadless HVSON10 package, which is designed for space-constrained applications and ensures a minimal footprint on the PCB.

Key features of the PCA9509DP include two bidirectional open-drain channels, an active HIGH repeater enable input, and an integrated rise time accelerator for both the A-side and B-side. This device is also capable of supporting standard-mode, fast-mode, and fast-mode plus I²C-bus protocols, providing a wide range of data transfer speeds from 100 kHz to 1 MHz.

One of the significant benefits of the PCA9509DP is its ability to isolate a portion of the bus for hot swapping and serviceability. This feature is critical in systems that require maintenance or upgrades without powering down the entire system. Additionally, the PCA9509DP's level shifting capability ensures that each side of the repeater operates at its respective voltage level, which prevents higher voltage signals from damaging sensitive low-voltage components.

For designers and engineers looking to implement I²C-bus systems with multiple voltage domains, the NXP PCA9509DP offers a reliable and efficient solution. Its compatibility with a broad range of I²C devices, combined with its compact form factor and ease of use, makes it an excellent choice for applications such as mobile devices, consumer electronics, and industrial control systems where space and power are at a premium.

Overall, the PCA9509DP is a testament to NXP's commitment to providing innovative interface solutions that address the evolving needs of the electronics industry.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8091 $52.5915
135+ $0.7569 $102.1815
210+ $0.7308 $153.4680
295+ $0.6786 $200.1870
385+ $0.6525 $251.2125
480+ $0.6264 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,175 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess