EN
  • EN
  • DE

PCA9514AD

Part No PCA9514AD
Manufacturer NXP / Nexperia
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235907-PCA9514AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9514AD CAD Model

Description

The NXP PCA9514AD is a sophisticated integrated circuit designed to enhance I²C bus communication in complex environments. This I²C bus repeater is part of NXP's high-performance interface products, providing a robust solution for extending the communication range between I²C devices.

Key Features

  • 5V Tolerant I/Os: The PCA9514AD is designed to interface with 5V I/Os, ensuring compatibility with a wide range of devices and systems.
  • Hot Swappable: This repeater can be added or removed from the I²C bus without needing to power down the system, allowing for greater flexibility and maintenance.
  • Low Standby Current: The PCA9514AD is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Active-High Repeater Enable Input: This feature allows the repeater to be enabled only when necessary, further reducing power consumption and providing control over bus activity.
  • Lock-up Free Operation: A built-in feature ensures that the bus remains free of data traffic lock-ups, enhancing reliability and system stability.
  • Accommodates Standard-Mode and Fast-Mode I²C Devices: The PCA9514AD supports both 100 kHz and 400 kHz I²C devices, ensuring compatibility and flexibility for a range of applications.

Applications

The PCA9514AD is versatile and can be used in a variety of applications, including:

  • Extending the I²C bus communication range
  • Providing bus buffering for capacitance-critical systems
  • Enabling I²C communication in noise-prone environments
  • Integrating a large number of I²C devices into a single system

Package Information

The NXP PCA9514AD is available in a small-outline package (SO8) which is both space-saving and suitable for automated assembly processes, making it a convenient choice for high-density electronic designs.

Conclusion

With its robust feature set and flexible application range, the NXP PCA9514AD I²C bus repeater is a reliable solution for enhancing I²C bus communication in a variety of electronic systems. Its ability to support hot swapping and lock-up free operation, combined with its low power requirements, make it an excellent choice for designers seeking to optimize their I²C bus performance.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9448 $231.4760
320+ $0.9125 $292.0000
425+ $0.8189 $348.0325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess