The MC74ACT08DT from ON Semiconductor is a high-performance, quad 2-input AND gate integrated circuit that exemplifies the company's commitment to providing efficient and reliable components for digital logic applications. This device is designed to operate with an input voltage range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 4.5V to 5.5V, compatible with TTL and CMOS logic levels
- High Output Drive: Capable of driving 24mA at the output, allowing for the direct drive of heavier loads
- High Speed: Propagation delay (tPD) is typically 8ns at 5V, ensuring swift signal processing
- Temperature Range: Operates over the industrial temperature range of -40°C to +85°C
- Mounting Type: Surface Mount, packaged in a TSSOP-14 (Thin Shrink Small Outline Package)
- Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in green applications
Applications
The MC74ACT08DT is a versatile component that can be used in a wide range of applications. Its high-speed performance makes it suitable for use in:
- Computing systems
- Data processing
- Telecommunications
- Instrumentation
- Control systems
Quality and Reliability
ON Semiconductor is known for its high standards in quality and reliability, and the MC74ACT08DT is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the electronics industry. With its robust design and ON Semiconductor's commitment to excellence, this AND gate IC provides a reliable solution for your digital logic needs.
Ordering Information
The MC74ACT08DT is available for order in various quantities to meet the needs of both small and large-scale projects. For detailed pricing and availability, please contact an authorized ON Semiconductor distributor or visit the company's website.