EN
  • EN
  • DE

M74HC08M1R

Part No M74HC08M1R
Manufacturer STMicroelectronics
Description QUAD 2-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211078-M74HC08M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC08M1R CAD Model

Description

STMicroelectronics M74HC08M1R Quad 2-Input AND Gate

The M74HC08M1R is a high-speed CMOS Quad 2-Input AND Gate IC fabricated by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of electronic applications, from portable devices to more complex logic systems. The M74HC08M1R is part of the HC family, which ensures a high noise immunity and low power consumption, making it an ideal choice for battery-operated devices.

With its four independent 2-input AND gates, the M74HC08M1R is capable of performing the Boolean function Y = A • B in positive logic, where Y is the output and A and B are the inputs. Each gate is designed to have a balanced propagation delay, ensuring fast response times and reliable performance in critical applications.

The device comes in an SO-14 package, which is a small outline package that is suitable for surface mount technology (SMT). This makes the M74HC08M1R a compact and space-efficient solution for PCB design. The lead-free and RoHS compliant package also ensures that the product is environmentally friendly and compliant with current regulations on hazardous substances.

Key features of the M74HC08M1R include:

  • Low power dissipation: The IC has a very low quiescent current, which contributes to its efficient power usage.
  • High noise immunity: The inherent design of the CMOS technology provides a significant immunity to electrical noise, which is crucial for stable operation in electrically noisy environments.
  • Wide operating voltage range: The 2V to 6V supply voltage range allows for flexibility in various application designs.
  • High-speed operation: The M74HC08M1R can operate at high speeds, which is essential for applications that require rapid data processing.

Overall, the STMicroelectronics M74HC08M1R Quad 2-Input AND Gate is a versatile and efficient component suitable for a variety of digital logic applications. Its robust design and high-speed operation make it a reliable choice for designers looking to implement logical functions in their circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess