EN
  • EN
  • DE

PCA9541D/03

Part No PCA9541D/03
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235990-PCA9541D/03
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541D/03 CAD Model

Description

Introducing the PCA9541D/03 I²C Multiplexer from NXP

The PCA9541D/03 is a highly versatile I²C-bus multiplexer designed by NXP Semiconductors. This innovative component allows for the connection of up to two different I²C devices that have the same address, enabling them to coexist on a single I²C bus without any address conflict. The PCA9541D/03 is an essential tool for expanding the capabilities of I²C communication in complex systems.

This multiplexer is part of NXP's broader PCA954x family, which is known for its reliability and performance in I²C-bus applications. The PCA9541D/03 specifically offers a dual bidirectional translating switch controlled via the I²C bus, providing a seamless and efficient way to manage multiple devices.

Key Features of the PCA9541D/03:

  • Channel Selection: The device supports channel selection via I²C-bus commands, allowing for dynamic switching between connected devices.
  • Low Standby Current: With its low standby current, the PCA9541D/03 contributes to power efficiency, making it suitable for battery-powered and energy-conscious applications.
  • High Noise Filter: An integrated noise filter on the I²C-bus inputs ensures signal integrity, even in electrically noisy environments.
  • Latch-up Performance: The device exceeds 100 mA in accordance with JESD78, providing robust performance against latch-up.
  • Package: The PCA9541D/03 is offered in a small 16-pin TSSOP package, allowing for compact PCB design and layout.

With its capacity to handle serial clock (SCL) and serial data (SDA) lines with a maximum switching current of 25 mA, the PCA9541D/03 is a perfect choice for applications that require multiple I²C devices with identical addresses or for isolating parts of a system to prevent bus contention issues.

Whether it's for industrial control systems, telecommunications, or consumer electronics, the PCA9541D/03 provides the flexibility and reliability needed for efficient I²C-bus management. Its ease of integration and user-friendly operation make it an ideal solution for designers looking to enhance their systems with advanced I²C multiplexing capabilities.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess