Product Overview: 74LVC00D by NXP
The 74LVC00D is a high-performance, low-voltage, CMOS Quad 2-Input NAND Gate IC, manufactured by NXP Semiconductors. Designed for use in the latest technology wave of 3.3V systems, this device offers a robust and flexible solution for a wide range of digital logic applications. The 74LVC00D is part of the LVC family, known for its low-voltage operation and compatibility with 5V systems, which makes it ideal for interfacing with both legacy and newer digital systems.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Supply Voltage Range: 1.2V to 3.6V, allowing for efficient operation in low-voltage applications.
- High-Speed Performance: Propagation delay (tpd) as low as 3.7ns at 3.3V, ensuring quick response times for high-speed logic circuits.
- IOH/IOL: High drive output current of -24 mA/+24 mA, providing good signal integrity.
- Power Consumption: Low power consumption with a typical ICC of 10 µA (max), making it suitable for battery-operated and power-sensitive designs.
- Compatibility: Input levels are compatible with 5V systems, allowing for easy integration within mixed-voltage environments.
- ESD Protection: Human Body Model (HBM) ESD protection exceeds JESD 22, ensuring robustness and reliability of the device in real-world applications.
- Package: Available in a SO14 package, which is suitable for surface-mounted technology (SMT).
Applications
The 74LVC00D is versatile and can be used in various digital circuits. Typical applications include:
- Logic gates and digital signal processing
- Servers and data center infrastructure
- Consumer electronics such as smartphones and tablets
- Communication systems
- Portable and battery-powered devices
- Embedded systems for automotive and industrial control
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC00D is rigorously tested and ensures a high level of performance and durability for critical applications where consistent operation is paramount.