EN
  • EN
  • DE

MC100LVEP14DTR2

Part No MC100LVEP14DTR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low-Voltage 1:5 Differential LVECL/LVPECL/LVEPECL/HSTL Clock Driver | IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, HSTL, LVDS, PECL
Output ECL, PECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC100LVEP14
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216912-MC100LVEP14DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEP14DTR2 CAD Model

Description

The ON Semiconductor MC100LVEP14DTR2 is a high-performance, low-voltage, 2.5V/3.3V ECL 1:5 Differential Clock Driver designed for precision clock distribution in sophisticated electronic systems. This device is part of ON Semiconductor's high-speed integrated circuit lineup and is tailored to meet the demands of clock distribution in telecommunication, computing, and high-speed data processing applications.

Key Features

  • Differential ECL Inputs and Outputs: The MC100LVEP14DTR2 features differential ECL inputs and outputs, providing high noise immunity and reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in complex electronic systems.
  • High-Speed Performance: This clock driver boasts a maximum frequency exceeding 3 GHz, making it suitable for applications that require high-speed data transfer and precise timing control.
  • Low Skew: The device ensures low output-to-output skew, which is essential for maintaining synchronization across all outputs in a system.
  • Power Supply Flexibility: It operates with a power supply range from 2.375V to 3.465V, allowing for versatile use in various system designs.
  • Temperature Range: The MC100LVEP14DTR2 is designed to function over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: Packaged in a TSSOP-20, this device is optimized for surface mount technology, facilitating efficient assembly and saving board space.

Applications

The ON Semiconductor MC100LVEP14DTR2 is ideal for a range of applications, including:

  • High-speed communication infrastructure
  • Servers and data centers
  • Networking equipment
  • Test and measurement systems
  • High-frequency trading platforms

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEP14DTR2 is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for critical applications.

You May Also Be Interested in

Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2952 $58.0664
17+ $6.8064 $115.7088
27+ $6.5939 $178.0353
37+ $6.3814 $236.1118
47+ $6.1689 $289.9383
63+ $5.5301 $348.3963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess