EN
  • EN
  • DE

CD4585BE

Part No CD4585BE
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 4B 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 160ns @ 15V, 50pF
Current - Quiescent 100μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 006241-CD4585BE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian CD4585BE CAD Model

Description

The CD4585BE is a CMOS 4-bit comparator designed to simplify digital comparison circuits. It provides reliable evaluation of two 4-bit words, determining equality and magnitude relationships with precision. Ideal for implementing digital comparison logic in complex systems.

Applications

  • Digital sorting systems
  • Arithmetic and logic units (ALUs)
  • Microprocessor-based systems

Features and Benefits

  • Low power dissipation: enhances operational efficiency
  • Wide dynamic range: applicable in various digital environments
  • Consistent performance: delivers reliable comparisons

Engineered for accuracy, the CD4585BE aids in efficient digital signal processing and decision-making logic.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $4.3657
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8440 $50.6400
145+ $0.6926 $100.4270
225+ $0.6709 $150.9525
310+ $0.6493 $201.2830
400+ $0.6276 $251.0400
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,951 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess