Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 4μA
Operating Temperature Range -55°C ~ 125°C
Package 20-SOIC (0.295", 7.50mm Width)
Mounting SMD
Win Source Part Number 1211150-M74HC688RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Family Name M74HC688
Introduction Date August 15, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC688RM13TR CAD Model

Description

STMicroelectronics M74HC688RM13TR

The M74HC688RM13TR is a high-speed CMOS 8-bit magnitude comparator integrated circuit (IC) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This advanced electronic component is engineered to deliver precise voltage comparison capabilities and is ideally suited for a wide range of digital applications where the comparison of two 8-bit binary or BCD words is required.

The device features two 8-bit input sections, labeled A and B, which are used to compare two binary words. The M74HC688RM13TR outputs an equality signal when the two 8-bit inputs match exactly. The comparison process is fast and reliable, making this component a preferred choice for systems that require quick decision-making based on digital data.

One of the key attributes of the M74HC688RM13TR is its high noise immunity and low power consumption. It operates over a broad voltage range from 2V to 6V, which allows for compatibility with TTL (Transistor-Transistor Logic) levels. This feature makes it versatile for interfacing with other logic families and suitable for battery-operated devices where power efficiency is crucial.

The IC comes in a compact and robust TSSOP package, which stands for Thin Shrink Small Outline Package. The package type is 16-pin, referenced as "RM13TR," and is designed for surface-mount technology (SMT), allowing for a high-density mounting and saving valuable board space in compact electronic assemblies.

STMicroelectronics ensures that the M74HC688RM13TR meets stringent quality and performance standards, providing reliable operation even in demanding conditions. The operating temperature range of the device spans from -55°C to +125°C, which confirms its ability to function in extreme environments.

Applications for the M74HC688RM13TR are diverse and include microprocessor systems, computer logic comparison, remote data acquisition, and control systems. Its high-speed performance and accuracy make it an essential component in designs that require precise digital data management.

In summary, the M74HC688RM13TR from STMicroelectronics is a high-performance 8-bit magnitude comparator that offers reliability, versatility, and power efficiency, making it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to $1.9859
ECAD model for SN74HC688N
Fairchild/ON Semiconductor
8-Bit Comparator
Need more? Email Us
ECAD model for DM74ALS520N
Texas Instruments
IC COMPARATOR IDENTITY 20TSSOP
Lowest to $0.5785
ECAD model for SN74HC688PWR
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6546
ECAD model for SN74LS85N
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to $0.8864
ECAD model for SN74LS85NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP
Lowest to $4.9884
ECAD model for SN74HC682N
Texas Instruments
IC COMPARATOR ADDRESS 12B 20DIP
Need more? Email Us
ECAD model for SN74ALS679N
Maxim Integrated
Need more? Email Us
ECAD model for MAX900BEPP+
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP
Lowest to $4.7817
ECAD model for SN74AS885NT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention