Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 12651-2SB883
Ultra Librarian 3D Model Ultra Librarian 2SB883 CAD Model

Description

ON Semiconductor 2SB883 Product Overview

The 2SB883 is a high-quality PNP bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is a versatile component that is widely used in various electronic applications due to its high current and voltage handling capabilities, as well as its robust performance.

Key Features

  • High Current Capacity: The 2SB883 is capable of handling high current, making it suitable for power amplification and switching applications.
  • High Voltage Tolerance: With its ability to tolerate high voltages, this transistor can be used in circuits that operate at higher power levels.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SB883 minimizes power loss and improves efficiency in saturated switch applications.
  • Fast Switching Speed: The fast switching response of the 2SB883 is ideal for applications requiring quick transitions between on and off states.
  • Complementary NPN Type Available: The 2SB883 has a complementary NPN transistor available, which is useful for push-pull amplifier configurations.

Applications

The 2SB883 transistor is commonly used in a variety of electronic circuits, including:

  • Audio power amplifiers
  • DC-DC converters
  • Power supply regulators
  • Motor control circuits
  • Switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 2SB883 is no exception. This transistor is manufactured to meet the highest industry standards for performance and reliability. It is designed to withstand tough conditions and provide consistent operation over a wide range of temperatures, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

The 2SB883 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Diodes Incorporated
60V NPN LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE | TRANS NPN 60V 4.5A TO92-3
Lowest to $0.5484
ECAD model for ZX5T851A
ON Semiconductor
Low Frequency Power Amplifier | TRANS PNP 55V 3A TO-220
Need more? Email Us
ECAD model for KSA614YTSTU
ON Semiconductor
TRANS NPN 80V 0.5A TO92 / Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for MPS8099RLRAG
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W
MACOM Technology Solutions
TRANS PNP DARL 100V 20A TO3
Need more? Email Us
ECAD model for JANTXV2N6287
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
Fairchild/ON Semiconductor
TRANS NPN 20V 1A TO92
Need more? Email Us
ECAD model for BC368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention