EN
  • EN
  • DE

SPZT2222AT1G

Part No SPZT2222AT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A SOT223 / Trans GP BJT NPN 40V 0.6A 1500mW Automotive 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 1.5W
Frequency - Transition 300MHz
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 795324-SPZT2222AT1G
Popularity Medium
Supply and Demand Status Balance
Family Name SPZT2222A
Introduction Date July 29, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SPZT2222AT1G CAD Model

Description

ON Semiconductor SPZT2222AT1G NPN Bipolar Transistor

The ON Semiconductor SPZT2222AT1G is a high-performance NPN bipolar (BJT) transistor that is designed for general-purpose amplifier and switching applications. This versatile transistor is a must-have component for a wide range of electronic circuits, offering reliable performance in a compact SOT-223 surface-mount package. The SPZT2222AT1G is well-suited for automated assembly processes, making it an ideal choice for mass production and high-density PCB designs.

Key Features:

  • Transistor Type: NPN - The SPZT2222AT1G is an NPN type bipolar junction transistor, a common type of transistor used in electronic circuits for amplification and switching.
  • Current Rating: The device can handle continuous collector currents up to 600 mA, making it suitable for driving moderate loads in your circuit designs.
  • Voltage Ratings: It can withstand up to 40V across the collector-emitter junction and up to 5V between the base and emitter, providing a good margin for various applications.
  • Power Dissipation: With a power dissipation of 1.5W, the SPZT2222AT1G can manage a fair amount of power, suitable for a range of medium-power requirements.
  • Gain Bandwidth Product (fT): At 300 MHz, this transistor offers a high transition frequency which is beneficial for applications requiring fast switching or high-frequency operations.
  • Package / Case: The SOT-223 package is widely used and recognized for its efficiency in thermal management and space-saving footprint.
  • Operating Temperature Range: The device operates within a temperature range of -55°C to 150°C, ensuring stability and performance under varying environmental conditions.
  • RoHS Compliant: The SPZT2222AT1G is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications:

The SPZT2222AT1G's characteristics make it an excellent choice for a multitude of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification and switching
  • Power management functions

With its combination of high current capability, voltage ratings, and power dissipation, the ON Semiconductor SPZT2222AT1G is a reliable and versatile component for designers and engineers looking to develop robust and efficient electronic solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3650 $54.6000
90+ $1.1200 $100.8000
140+ $1.0850 $151.9000
195+ $1.0500 $204.7500
250+ $1.0150 $253.7500
330+ $0.9100 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess