EN
  • EN
  • DE

SMCJ48A-TR

Part No SMCJ48A-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251623-SMCJ48A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ48A-TR CAD Model

Description

SMCJ48A-TR Transient Voltage Suppressor from STMicroelectronics

The SMCJ48A-TR is a robust Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its stand-off voltage of 48V and a minimum breakdown voltage of 53.3V, it is particularly suitable for safeguarding components operating in this voltage range.

Key Features:

  • High Surge Capability: The SMCJ48A-TR can handle surges up to 1,500 watts at 10/1000μs, providing robust protection against voltage spikes.
  • Uni-directional Protection: This TVS diode offers uni-directional protection, making it ideal for DC voltage applications where polarity is fixed.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that any transient overvoltages are clamped to a safe level, minimizing the risk of damage to the protected component.
  • ISO 7637-2 & ISO 16750-2 Compliance: The SMCJ48A-TR complies with these automotive standards, making it suitable for use in vehicle electrical systems.
  • JEDEC Standard: It conforms to the JEDEC SMC standard, ensuring compatibility with other industry-standard components and ease of integration.

Applications:

The SMCJ48A-TR is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial systems
  • Consumer electronics
  • Power supply protection
  • AC/DC applications

Package Information:

The device comes in a DO-214AB package, also known as an SMC package. This compact form factor makes it easy to integrate into various circuit designs without taking up significant board space. The SMCJ48A-TR is provided in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability. The SMCJ48A-TR is manufactured to meet high industry standards, ensuring dependable performance even in harsh conditions. It is RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess