EN
  • EN
  • DE
  • IT

HA17903FPJ

Part No HA17903FPJ
Manufacturer Hitachi, Ltd
Catalog Logic - Comparators
Description Dual Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1178522-HA17903FPJ
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17903FPJ CAD Model

Description

The HA17903FPJ is a single-supply quad operational amplifier manufactured by Hitachi (now Renesas Electronics). It is designed for applications where a single power supply is required, offering stable operation and good performance characteristics. Its quad configuration allows for space-saving designs and efficient utilization of board real estate.

Applications:

  • Active filters
  • Instrumentation amplifiers
  • Signal conditioning circuits
  • Audio amplifiers
  • Voltage followers

Features:

  • Single-supply operation: Operates from a single power supply voltage, simplifying circuit design and reducing component count.
  • Quad operational amplifier: Contains four independent op-amps in a single package, allowing for versatile circuit configurations.
  • Low input bias current: Minimizes errors due to input impedance mismatch.
  • High open-loop gain: Provides good signal amplification and accuracy.
  • Internal frequency compensation: Simplifies circuit design and ensures stable operation.

Benefits:

  • Simplified power supply design: Single-supply operation reduces the complexity of power supply requirements.
  • Reduced board space: Quad configuration allows for more compact circuit designs.
  • Improved accuracy: Low input bias current minimizes errors in signal processing applications.
  • Stable operation: Internal frequency compensation ensures stable performance over a wide range of operating conditions.
  • Cost-effective: Provides a cost-effective solution for applications requiring multiple operational amplifiers.

Technical Specifications:

  • Supply Voltage: 3V to 36V (Single Supply)
  • Input Offset Voltage: 6mV (Max)
  • Input Bias Current: 500nA (Max)
  • Open-Loop Voltage Gain: 100dB (Typical)
  • Common-Mode Rejection Ratio: 80dB (Typical)
  • Operating Temperature: -20°C to +85°C
  • Package Type: SOP-14

In conclusion, the HA17903FPJ quad operational amplifier from Renesas (formerly Hitachi) is a versatile and cost-effective solution for a wide range of analog signal processing applications. Its single-supply operation, quad configuration, and stable performance characteristics make it a popular choice for designers seeking to simplify circuit design and reduce component count.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.7432
Texas Instruments
8-BIT IDENTITY COMPARATORS | IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $0.6739
Texas Instruments
PUSH PULL COMPARATOR
Lowest to $2.2819
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $2.4870
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Analog Devices Inc.
IC COMPARATR 4 W/VOLT REF 16SOIC
Lowest to $9.5946
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
Lowest to $1.3718
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess