EN
  • EN
  • DE

SN74LS85DRE4

Part No SN74LS85DRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74LS
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 8mA
Max Propagation Delay @ V, Max CL 45ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number 74LS85
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259080-SN74LS85DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS85DRE4 CAD Model

Description

Product Overview: SN74LS85DRE4 by Texas Instruments

The SN74LS85DRE4 is a high-performance 4-bit magnitude comparator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Supply Voltage: Typically 5V (4.75V to 5.25V)
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SOIC-16
  • Logic Family: LS
  • Propagation Delay Time: Approximately 18ns at 5V, 25°C
  • Output Current: -0.4mA / 8mA

Functionality

The SN74LS85DRE4 compares two 4-bit binary, BCD, or other monotonic codes and presents the results of the comparison on the output pins. It offers cascading capabilities for comparisons of words greater than four bits. The device features three outputs (A>B, A=B, A

Applications

This comparator is suitable for a wide range of applications in computing and digital systems. It is commonly used in:

  • Binary comparisons
  • Serial and parallel data processing
  • Computers and controllers
  • Sorting and decision-making circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74LS85DRE4 is no exception. It is designed to meet the stringent requirements of the industrial market. The device is RoHS compliant and is delivered in a tape and reel packaging for automated assembly processes.

Ordering and Packaging

The SN74LS85DRE4 is available for order in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. TI provides comprehensive technical support and documentation, ensuring ease of integration and a smooth design-in process for engineers.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
160+ $0.6434 $102.9440
245+ $0.6233 $152.7085
335+ $0.6032 $202.0720
430+ $0.5831 $250.7330
575+ $0.5228 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess