Products specifications

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24 MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number CD4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4013BMTE4-ND,CD4013BMT-ND,-296-28569-6-ND,TEXTISCD4013BMT,CD4013BMTE4,-296-28569-1-ND,296-28569-6,CD4013BMTG4-ND,-CD4013BMTG4-NDR,296-28569-1,296-28569-2,CD4013BMTG4,-CD4013BMTE4-NDR,-CD4013BMT-NDR,-CD4013BMTE4,-CD4013BMTG4,2156-CD4013BMT
Standard Package 250
Win Source Part Number 1051503-CD4013BMT
Ultra Librarian 3D Model Ultra Librarian CD4013BMT CAD Model

Description

Product Overview: CD4013BMT from Texas Instruments

The CD4013BMT is a high-performance, CMOS Dual D-Type Flip-Flop integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This versatile IC is designed to be used in a variety of applications ranging from signal processing to system control where it provides reliable bistable (on/off) states.

Key Features:

  • Voltage Range: The CD4013BMT operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as industrial applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various environmental conditions.
  • Logic Level: The device supports standard CMOS logic level outputs, which are both robust and power-efficient.
  • Output Drive Capability: This IC can source or sink up to 6.8 mA at 5V, providing good drive capabilities for interfacing with other logic devices.
  • Set-Reset Capability: Each flip-flop has independent set/reset inputs for added control flexibility.
  • Data Retention: The CD4013BMT's flip-flops retain the data stored within them even when the control signals are inactive, making it ideal for latching applications.

Applications:

The CD4013BMT is commonly utilized in various applications such as:

  • Automotive systems
  • Data storage devices
  • Communication systems
  • Instrumentation and measurement equipment
  • Process control systems

Quality and Reliability:

With Texas Instruments' commitment to quality, the CD4013BMT is manufactured to the highest standards. It features a robust design that ensures a long operational life and consistent performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Package Information:

The CD4013BMT is offered in a SOIC-14 package, which is a small outline integrated circuit package that is well-suited for space-constrained applications. Its surface-mount design allows for efficient assembly and a compact PCB footprint.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.9053
ECAD model for MM74HCT574MTCX
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.7241
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9767 $53.7185
125+ $0.8014 $100.1750
195+ $0.7763 $151.3785
270+ $0.7513 $202.8510
345+ $0.7263 $250.5735
465+ $0.6511 $302.7615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 629,560 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention