EN
  • EN
  • DE

EVSPIN32F06Q2S1

Part No EVSPIN32F06Q2S1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description 3-PHASE INVERTER BASED ON STSPIN / STSPIN32F0602 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0602
Primary Attributes Motors (BLDC, PMSM)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.6000
Win Source Part Number 1341584-EVSPIN32F06Q2S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F06Q2S1 CAD Model

Description

Introducing the EVSPIN32F06Q2S1 from STMicroelectronics

The EVSPIN32F06Q2S1 is a state-of-the-art motor control module designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is specifically engineered to provide an efficient and robust solution for driving brushless direct current (BLDC) motors, which are commonly used in a wide range of applications including drones, home appliances, industrial automation, and electric vehicles.

This compact module integrates a high-performance STM32 microcontroller unit (MCU) with a flexible 3-phase inverter stage, making it an ideal choice for developers seeking a turnkey solution that simplifies the design of motor control systems. The integrated MCU boasts an ARM Cortex-M0 core, which provides the computational power needed to execute complex control algorithms with precision and speed.

The EVSPIN32F06Q2S1's inverter stage is powered by six advanced MOSFETs, delivering efficient power conversion and exceptional thermal performance. This enables the module to handle continuous current up to 15A, ensuring reliable operation even under demanding conditions. The inverter's gate drivers are optimized to minimize losses and improve overall system efficiency.

With its wide input voltage range from 8V to 45V, the EVSPIN32F06Q2S1 is versatile enough to accommodate various power supply requirements. The module also includes numerous protection features such as overcurrent, overvoltage, and undervoltage lockout, as well as thermal shutdown, which contribute to the longevity and safety of the motor control system.

Developers can take advantage of the module's user-friendly interface that allows for easy configuration and monitoring. The EVSPIN32F06Q2S1 supports multiple control methods, including six-step, field-oriented control (FOC), and sensorless algorithms, giving designers the flexibility to choose the best strategy for their specific application.

In summary, the EVSPIN32F06Q2S1 from STMicroelectronics is a comprehensive and efficient solution for designers looking to implement advanced motor control systems with minimal effort. Its integration of a powerful MCU and a robust inverter stage, along with its wide range of features and protections, make it a compelling choice for a myriad of BLDC motor applications.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess