EN
  • EN
  • DE

TUSB3410UARTPDK

Part No TUSB3410UARTPDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, USB 2.0 to UART (RS232) Bridge
Embedded No
Utilized IC / Part TUSB3410
Primary Attributes Full Speed USB to High-Speed UART
Secondary Attributes 12MHz Crystal, 3.3V Regulator
Supplied Contents Board(s), Cable(s)
Win Source Part Number 798527-TUSB3410UARTPDK
Popularity Medium
Supply and Demand Status Balance
Family Name TUSB3410UARTPDK
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB3410UARTPDK CAD Model

Description

TUSB3410UARTPDK - Texas Instruments

The TUSB3410UARTPDK from Texas Instruments is a versatile platform designed for efficient development and evaluation of the TUSB3410 USB to serial port controller. This product development kit allows designers to harness the full potential of the TUSB3410 device, which is a USB-IF certified, fixed-function device that supports a wide range of data transfer and formatting applications.

Features:

  • USB Interface: The kit provides a USB 2.0 full-speed compliant interface with a USB Type-B connector, ensuring compatibility with most modern computers and devices.
  • UART Interface: It includes a full-featured UART (Universal Asynchronous Receiver/Transmitter) interface which supports baud rates from 300 bps to 3 Mbps.
  • Flexible Power Options: The PDK can be powered through the USB bus or via an external power supply, making it adaptable for various testing scenarios.
  • Comprehensive Software Support: Texas Instruments provides a suite of software tools and drivers to facilitate development, including customizable firmware that can be tailored to specific application requirements.

Applications:

The TUSB3410UARTPDK is ideal for developing applications such as:

  • Industrial control and automation systems
  • Point-of-sale terminals
  • Medical devices and diagnostic equipment
  • Upgrading legacy peripherals to USB

Kit Contents:

The development kit includes the following components:

  • TUSB3410 evaluation module
  • USB cable for connection to a host computer
  • Relevant software and documentation

With its robust design and comprehensive software support, the TUSB3410UARTPDK from Texas Instruments is an excellent choice for developers looking to create or integrate USB connectivity with serial communication capabilities. It simplifies the process of bridging legacy peripherals to USB, making it a valuable tool for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess