EN
  • EN
  • DE

OPA381AIDRBR

Part No OPA381AIDRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Low Power, 18MHz Transimpedance Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Transimpedance
Number of Circuits 1
SR - Slew Rate 12 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 3pA
Voltage - Input Offset 7μV
Operating Supply Current 800μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1233717-OPA381AIDRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA381
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA381AIDRBR CAD Model

Description

The OPA381AIDRBR is a single-channel, low-noise, high-gain bandwidth operational amplifier from Texas Instruments. It is specifically designed for precision applications requiring high accuracy and low distortion. This amplifier excels in applications where signal integrity is paramount, offering excellent DC precision and AC performance.

Applications

  • Transimpedance Amplifiers: Used in photodiode and other sensor applications to convert current signals into voltage signals.
  • Precision Instrumentation: Employed in measurement equipment, data acquisition systems, and other high-accuracy applications.
  • Medical Equipment: Used in devices where precise signal amplification and conditioning are critical.
  • Audio Amplification: Suitable for high-fidelity audio systems where low noise and distortion are required.
  • Test and Measurement: Incorporated into various test and measurement setups for accurate signal processing.

Features

  • Low Noise: Features very low input voltage noise, making it suitable for amplifying small signals.
  • High Gain Bandwidth: Offers a high gain bandwidth product, ensuring good performance at higher frequencies.
  • Low Input Bias Current: Minimizes errors due to input bias current, enhancing accuracy.
  • Rail-to-Rail Output: Provides a wide output voltage range, maximizing dynamic range.
  • Low Distortion: Ensures minimal signal distortion, crucial for high-fidelity applications.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in various systems.

Benefits

  • Improved Signal Accuracy: Low noise and distortion ensure accurate signal amplification and conditioning.
  • Enhanced System Performance: High gain bandwidth allows for faster and more precise signal processing.
  • Reduced Error: Low input bias current minimizes errors in precision measurement applications.
  • Increased Dynamic Range: Rail-to-rail output maximizes the available signal range, improving system performance.
  • Versatile Application: Suitable for a wide range of applications, from precision instrumentation to audio amplification.

Additional Details

The OPA381AIDRBR operates with a supply voltage range typically from ±2.25 V to ±18 V (or 4.5 V to 36 V for single supply operation). It is available in a small outline (SOIC) package, making it suitable for space-constrained applications. The amplifier's high input impedance and low output impedance ensure compatibility with a wide range of circuits. It boasts a typical gain bandwidth product in the MHz range, facilitating its use in applications requiring relatively fast signal processing. Furthermore, its slew rate is optimized to provide quick response times to input signal changes. The device is designed to operate over an extended temperature range, making it suitable for industrial environments. Detailed specifications, including input offset voltage, common-mode rejection ratio, and power supply rejection ratio, can be found in the Texas Instruments datasheet.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5849 $55.4715
80+ $1.3005 $104.0400
120+ $1.2598 $151.1760
165+ $1.2192 $201.1680
215+ $1.1786 $253.3990
285+ $1.0566 $301.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,038 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess