EN
  • EN
  • DE

EV-VN7040AS

Part No EV-VN7040AS
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN7040AS
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799132-EV-VN7040AS
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VN7040AS
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VN7040AS CAD Model

Description

The EV-VN7040AS from STMicroelectronics is an evaluation board designed for the VN7040AS high-side driver integrated circuit. This evaluation board offers engineers and developers a convenient and efficient platform for testing the capabilities and performance of the VN7040AS component in various applications.

The VN7040AS is an advanced high-side driver manufactured by STMicroelectronics, featuring an integrated vertical current flow power MOSFET and intelligent circuitry for driving resistive, inductive, and capacitive loads. This component is particularly well-suited for automotive applications, as well as industrial automation, smart home systems, and other high-reliability environments where efficient power management is critical.

The EV-VN7040AS evaluation board simplifies the development process by providing all the necessary hardware to interface with the VN7040AS chip. It includes features such as diagnostic functions, a robust design with protection against overtemperature, overload, and short circuits, as well as under-voltage shutdown with auto-restart and hysteresis.

With the evaluation board, users can easily connect to a microcontroller or other control unit to send commands and receive feedback from the VN7040AS. This allows for the thorough testing of the device's functionalities, such as its fast demagnetization of inductive loads, clamping of turn-off transient voltages, and compliance with stringent automotive standards for electromagnetic compatibility (EMC).

The board is designed with user-friendliness in mind, featuring accessible test points, clear labeling, and a comprehensive user manual that guides users through the setup and testing processes. This makes the EV-VN7040AS an invaluable tool for both experienced engineers and those new to power management design.

Overall, the EV-VN7040AS evaluation board is an essential resource for anyone looking to explore the full potential of the VN7040AS high-side driver and to accelerate the development of applications requiring reliable and efficient power switching solutions.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8762 $55.1334
16+ $6.4625 $103.4000
24+ $6.2605 $150.2520
34+ $6.0586 $205.9924
43+ $5.8566 $251.8338
58+ $5.2508 $304.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess