EN
  • EN
  • DE

EV-VNQ5E050AK

Part No EV-VNQ5E050AK
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VNQ5E050AK / VNQ5E050AK Current Limit Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VNQ5E050AK
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Win Source Part Number 799155-EV-VNQ5E050AK
Popularity Medium
Supply and Demand Status Limited
Family Name VNQ5E050AK
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VNQ5E050AK CAD Model

Description

STMicroelectronics EV-VNQ5E050AK Evaluation Board

The EV-VNQ5E050AK from STMicroelectronics is a state-of-the-art evaluation board designed for testing the performance and capabilities of the VNQ5E050AK automotive-grade quad channel high-side driver. This evaluation board is an essential tool for engineers and developers who want to assess the functionalities of the VNQ5E050AK chip, which is well-suited for driving resistive, inductive, and capacitive loads.

The VNQ5E050AK is a member of STMicroelectronics' VIPower M0-5 family. It is specifically engineered to deliver a high-side driver interface that can control four independent loads with a wide range of operating voltages, from 5.5V up to 28V. This makes it incredibly versatile for various automotive applications, such as lights, heaters, and motors. The chip's robust design includes protection features like overcurrent, overvoltage, and thermal shutdown, ensuring reliable operation under harsh automotive conditions.

The EV-VNQ5E050AK evaluation board showcases the VNQ5E050AK's multiplexed channel output that allows for direct interfacing with a microcontroller, simplifying the control and diagnostics of the loads. Additionally, the board comes equipped with user-friendly interfaces and power supply connectors, making it easy to integrate into a test environment.

The board's layout is optimized for thermal performance, ensuring that the VNQ5E050AK operates within its temperature specifications during high-power or extended-duration tests. Engineers can monitor the status of each channel through dedicated LEDs, which provide a visual indication of the operational state.

In summary, the EV-VNQ5E050AK evaluation board is an indispensable tool for anyone looking to explore the capabilities of the VNQ5E050AK high-side driver. With its robust construction, comprehensive protection features, and user-friendly design, it provides an excellent platform for developing and testing automotive applications that require reliable load control.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2191 $66.6573
7+ $18.2311 $127.6177
10+ $17.6613 $176.6130
14+ $17.0917 $239.2838
18+ $16.5220 $297.3960
24+ $14.8128 $355.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess