The LTC2368CMS-16#PBF is a high-performance 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC offers a sampling rate of 250 kilosamples per second (ksps), providing an optimal balance between speed and high-resolution measurement capability.
Key Features
- High Resolution: 16-bit output offers fine detail in measurement for applications requiring high precision.
- Fast Sampling Rate: With a 250ksps sampling rate, the LTC2368CMS-16#PBF can handle moderate-speed signals, making it suitable for a wide range of applications.
- Low Noise Performance: Features a low-noise design, which is critical for high-fidelity signal acquisition and ensures accurate readings.
- No Latency: The SAR architecture provides no-latency operation, which is essential for closed-loop control systems and real-time data acquisition.
- Flexible Power Supply: Supports a wide range of supply voltages, making it versatile for different system designs and requirements.
- Small Package: Comes in a compact MSOP-16 package, saving valuable board space in dense electronic systems.
Applications
The LTC2368CMS-16#PBF is ideal for a variety of applications, including:
- Medical Imaging
- High-speed Data Acquisition Systems
- Industrial Process Control
- Instrumentation
- Automotive Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
16 Bits |
| Sampling Rate |
250 ksps |
| Input Type |
Pseudo-Differential |
| Supply Voltage |
2.5V to 5.25V |
| Package |
MSOP-16 |
The LTC2368CMS-16#PBF is a robust and reliable choice for designers looking to integrate a high-precision ADC into their systems. Its performance, combined with Linear Technology's reputation for quality, makes it a top choice for professionals in various fields.