EN
  • EN
  • DE

EV-VN7010AJ

Part No EV-VN7010AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD VN7010AJ / VN7010AJ High Side Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VN7010AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number EV-VN7010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-19117,EV-VN7010AJ-ND
Standard Package 1
Win Source Part Number 1103963-EV-VN7010AJ
Ultra Librarian 3D Model Ultra Librarian EV-VN7010AJ CAD Model

Description

Introducing the EV-VN7010AJ Evaluation Board from STMicroelectronics

The EV-VN7010AJ is a state-of-the-art evaluation board designed for the VN7010AJ high-side driver, part of STMicroelectronics' VIPower M0-7 series. This robust evaluation platform is specifically tailored for those seeking to test the capabilities and performance of the VN7010AJ in their applications, offering a convenient and efficient solution for designers and engineers alike.

Key Features of the EV-VN7010AJ

  • Integrated VN7010AJ High-Side Driver: At the heart of the board is the VN7010AJ, an automotive-grade high-side driver that can handle a wide range of load conditions, making it ideal for driving resistive, capacitive, and inductive loads.
  • Advanced Protection Systems: The VN7010AJ comes with built-in thermal shutdown, overcurrent, and overvoltage protection, ensuring reliable operation under adverse conditions.
  • User-Friendly Interface: The evaluation board includes easy-to-use connectors and can interface with external control hardware or a microcontroller, allowing for quick setup and integration into test environments.
  • Flexible Power Supply Options: The EV-VN7010AJ is designed to work with a broad range of supply voltages, accommodating various automotive and industrial applications.
  • Diagnostic Features: Equipped with diagnostic functions, the board provides feedback on the status of the driver and the load, which is critical for system monitoring and troubleshooting.

Applications

The EV-VN7010AJ is versatile and can be used in a multitude of applications, including but not limited to:

  • Automotive applications such as lights, heaters, and fans
  • Industrial automation systems
  • Smart home and building automation devices

Why Choose the EV-VN7010AJ?

With its robust design, comprehensive protection features, and diagnostic capabilities, the EV-VN7010AJ evaluation board from STMicroelectronics is an invaluable tool for developers looking to harness the power of the VN7010AJ high-side driver. Whether for automotive, industrial, or automation applications, this evaluation board provides a reliable and flexible platform for testing and development, ensuring that your end product performs reliably and efficiently.

Explore the potential of the VN7010AJ with the EV-VN7010AJ evaluation board and accelerate your development process with confidence.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess