EN
  • EN
  • DE

PTH08080WAD

Part No PTH08080WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTH08080W
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output 1 0.9 ~ 5.5V
Current - Output (Max) 2.25A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93.5%
Mounting Type Through Hole
Package / Case 5-DIP Module
Dimension 0.60" L x 0.50" W x 0.32" H (15.2mm x 12.7mm x 8.1mm)
Base Product Number PTH08080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names PTH08080WAD-ND,296-32715
Standard Package 90
Win Source Part Number 1033253-PTH08080WAD
Ultra Librarian 3D Model Ultra Librarian PTH08080WAD CAD Model

Description

The PTH08080WAD is a high-performance, adjustable non-isolated power module from Texas Instruments. Designed with flexibility and ease of use in mind, this module is part of the PTH08080 series, renowned for its exceptional efficiency and thermal performance. The PTH08080WAD is particularly suitable for a wide range of applications, including but not limited to telecommunications, computing, and industrial systems where adjustable output voltage and high output current are required.

Key Features

  • Adjustable Output Voltage: The PTH08080WAD offers an adjustable output voltage range from 0.9V to 5.5V, allowing for high flexibility in various application scenarios. This feature ensures that the module can power a broad spectrum of devices requiring different voltage levels.
  • High Efficiency: With an efficiency of up to 95%, this power module minimizes power loss, ensuring that the system operates cooler and more reliably over its lifetime.
  • Wide Input Voltage Range: The module accepts an input voltage range from 4.5V to 14V, providing versatility in different power environments and systems with varying supply voltages.
  • High Output Current: Capable of delivering up to 2.25A of output current, the PTH08080WAD can easily support applications with high power demands.
  • On/Off Inhibit: The power module includes an on/off inhibit control feature, allowing the user to control the power sequence and conserve energy when the module is not in use.
  • Thermal Shutdown: Integrated thermal shutdown functionality ensures protection against overheating, thereby safeguarding the module and the system it powers.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the module from operating at insufficient voltages, which could lead to unreliable performance or damage.
  • Small Footprint: The compact size of the PTH08080WAD module makes it an excellent choice for space-constrained applications.

Applications

The flexibility and robustness of the PTH08080WAD power module make it an ideal choice for a variety of applications, such as:

  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Industrial systems and controls
  • Computing and data storage systems
  • Point-of-load power architectures

With its comprehensive set of features and reliable performance, the PTH08080WAD from Texas Instruments stands out as a versatile power solution for designers looking to enhance the efficiency and flexibility of their systems.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5189 $50.0756
10+ $10.2719 $102.7190
16+ $9.9509 $159.2144
21+ $9.6299 $202.2279
27+ $9.3089 $251.3403
36+ $8.3459 $300.4524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess