EN
  • EN
  • DE
  • IT

LTC2380IMS-16#PBF

Part No LTC2380IMS-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 2MSPS 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782613-LTC2380IMS-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2380-16
Introduction Date February 08, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2380IMS-16#PBF CAD Model

Description

The LTC2380IMS-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC is designed for applications requiring high accuracy, fast data acquisition, and low power consumption. It is an ideal choice for medical imaging, industrial process control, instrumentation, and automated test equipment.

Key Features

  • Resolution: 16-bits with no missing codes.
  • Sample Rate: Up to 2Msps, providing a high-speed interface for fast data acquisition.
  • Power Efficiency: Low power dissipation with only 7.5mW at 2Msps, making it suitable for battery-powered applications.
  • Input Range: Wide input range with a fully differential input.
  • Digital Interface: Flexible SPI-compatible serial interface that supports I/O voltages from 1.8V to 5V.
  • No Latency: No pipeline delay, which is crucial for multiplexed applications that require fast channel-to-channel switching.
  • Integrated Features: An internal reference and reference buffer reduce external component count and system complexity.
  • Package: Comes in a compact 16-lead MSOP package.

Performance Benefits

The LTC2380IMS-16#PBF offers excellent performance in terms of linearity and noise, ensuring precise and reliable data conversion. Its high sample rate and no-latency operation enable real-time data processing, which is essential for dynamic systems that require immediate response.

Applications

With its robust feature set, the LTC2380IMS-16#PBF is well-suited for a wide range of applications. It excels in:

  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

Quality and Reliability

Linear Technology is renowned for its commitment to high-quality products. The LTC2380IMS-16#PBF is manufactured to the highest standards, ensuring both performance and reliability for critical applications where precision is paramount.

You May Also Be Interested in

Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $3.8443
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $1.9355
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $19.9526
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $83.5296

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess