EN
  • EN
  • DE

AD9248BCPZRL-40

Part No AD9248BCPZRL-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 14
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.25 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139020-AD9248BCPZRL-40
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9248
Introduction Date August 06, 2003
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9248BCPZRL-40 CAD Model

Description

Analog Devices AD9248BCPZRL-40 Dual-Channel, 14-Bit, 40 MSPS ADC

The AD9248BCPZRL-40 is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc. Designed to deliver exceptional accuracy and speed, it operates at a sampling rate of 40 MSPS (mega samples per second), making it ideal for a variety of demanding applications in communications, medical imaging, and test and measurement systems.

With its 14-bit resolution, the AD9248BCPZRL-40 ensures precise digital representation of analog signals, leading to improved signal quality and better detection of small signal variations. The dual-channel configuration allows for simultaneous sampling of two analog inputs, which is beneficial for systems that require multi-channel synchronization, such as phased array radar systems and I/Q demodulation schemes.

The device comes in a compact, lead-frame chip scale package (LFCSP), specifically the BCPZ variant, which is designed to occupy minimal board space while providing excellent thermal performance. The part number suffix "RL" indicates that this ADC is available in reel packaging, making it suitable for high-volume production environments.

Key features of the AD9248BCPZRL-40 include:

  • 14-bit resolution with 40 MSPS sampling rate
  • Dual-channel architecture for simultaneous sampling
  • SNR (Signal-to-Noise Ratio) of 72.4 dBFS and SFDR (Spurious-Free Dynamic Range) of 85 dBc
  • Low power consumption, typically 380 mW at 40 MSPS
  • Flexible input range and user-configurable voltage reference
  • Serial LVDS (Low-Voltage Differential Signaling) outputs for reduced pin count and enhanced data transfer rates
  • Easy-to-use, with a parallel CMOS or LVDS output interface
  • On-chip dither option for improved SFDR performance with low-level input signals
  • Operational in the industrial temperature range of -40°C to +85°C

The AD9248BCPZRL-40 is supported by a comprehensive suite of development tools and software offered by Analog Devices, enabling rapid integration into system designs. Whether it's for sophisticated radar systems, high-speed data acquisition, or advanced medical imaging, the AD9248BCPZRL-40 delivers the performance and reliability that engineers need to develop cutting-edge technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess