EN
  • EN
  • DE

MAX11616EEE+

Part No MAX11616EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel, 2-Wire Serial, 12-Bit ADCs | IC ADC 12BIT SAR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 94.4k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX11616
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1211969-MAX11616EEE+
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX11616
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia ,Philippines ,Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX11616EEE+ CAD Model

Description

Maxim Integrated MAX11616EEE+ Analog-to-Digital Converter

The MAX11616EEE+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that offers a remarkable combination of features making it ideal for a wide range of applications in industrial, medical, and consumer electronics markets. This ADC operates from a single 2.7V to 3.6V supply, making it suitable for battery-operated devices and portable equipment.

One of the key features of the MAX11616EEE+ is its 16-bit resolution, which provides precise digital representation of analog signals. This resolution, combined with its high sampling rate, ensures accurate and reliable data conversion for critical applications. The device also includes an internal reference, which simplifies design and reduces external component count, thus saving space and cost.

The MAX11616EEE+ supports a flexible input range, allowing it to interface with a variety of sensors and signal sources. It features a pseudo-differential input structure, which helps to reduce common-mode noise and improve signal integrity. This is particularly beneficial in noisy environments or when dealing with small signal amplitudes.

Another advantage of the MAX11616EEE+ is its low power consumption. The device includes an automatic power-down mode that significantly reduces power usage when not actively converting, making it an energy-efficient choice for power-sensitive applications.

Communication with microcontrollers or digital systems is facilitated through an SPI-compatible serial interface, which enables fast data transfer while minimizing pin count. The MAX11616EEE+ also features a daisy-chain capability, allowing multiple devices to be connected in series for multi-channel applications without the need for additional select lines.

The MAX11616EEE+ comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments.

Overall, the MAX11616EEE+ ADC from Maxim Integrated is a versatile and efficient solution for precision data acquisition, offering a combination of high resolution, low power consumption, and ease of integration that designers will find invaluable in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess