Products specifications

Categories Connectors
Estimated Pruduction Lead Time 2 Weeks
Features 26 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Manufacturer ERNI Electronics
Series SMC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2684-124044DKR, 2684-124044CT, 2684-124044TR
Quantity per package 280
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905260-124044
Ultra Librarian 3D Model Ultra Librarian 124044 CAD Model

Description

The ERNI Electronics 905260-124044 is a surface mount gold connector with 26 position receptacle.

  • Positions: 26
  • Series: SMC
  • Operating Temperature Range: -55°C ~ 125°C
  • Estimated Production Lead Time: 2 weeks
  • Quantity per Package: 280
  • Manufacturer Homepage: www.erni.com
  • Win Source Part Number: 905260-124044

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Need more? Email Us
ECAD model for DF62W-2S-2.2C
TE Connectivity
CONN PLUG HSG 2POS 3.00MM / 2 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Lowest to $0.4114
ECAD model for 1445049-2
TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to $0.2444
ECAD model for 640454-8
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to $2.2126
ECAD model for 1-179277-2
TE Connectivity
CONN RCPT HSG 4POS 3.96MM / 4 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Lowest to $0.2402
ECAD model for 176284-1
JST Sales America Inc.
CONN HEADER VERT 34POS 2.5MM / Connector Header Through Hole 34 position 0.098" (2.50mm)
Lowest to $3.4716
ECAD model for B34B-XADSS-N-A(LF)(SN)
TE Connectivity
CONN RECEPT 9 POS CST-100
Lowest to $0.3746
ECAD model for 770602-9
Hirose Electric Co Ltd
CONN SOCKET HSG 16POS 1.00MM / 16 Rectangular Connectors - Housings Socket Black 0.039" (1.00mm)
Lowest to $0.1477
ECAD model for DF50A-16S-1C
TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to $2.3637
ECAD model for 1-1827875-0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention