Products specifications

Categories Connectors
Estimated Pruduction Lead Time 5 Weeks
Features Connector Header Surface Mount, Right Angle 4 position 0.050" (1.27mm)
Manufacturer ERNI Electronics
Series MiniBridge
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2684-214012CT, 2684-214012TR, 2684-214012DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905916-214012
Ultra Librarian 3D Model Ultra Librarian 214012 CAD Model

Description

ERNI Electronics' 905916-214012 is a high popularity product with a balanced supply and demand status. The product is part of the MiniBridge series and is designed for use in connectors.

  • Popularity: High Popularity
  • Supply and Demand: Balanced
  • Series: MiniBridge
  • Application: Connectors
  • Mounting Style: Surface Mount, Right-Angle
  • Package: Reel - TR
  • Quantity per Package: 1000 Units
  • Production Lead Time: 5 Weeks
  • REACH: Unaffected
  • Manufacturer: ERNI Electronics

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to €2.3374
ECAD model for 1-917807-3
TE Connectivity
2.8MM RECP,SEAL,14AWG,REV REEL / Socket Contact Tin 14 AWG Crimp Power
Need more? Email Us
ECAD model for 1-1326032-1
Hirose Electric Co Ltd
CONN SOCKET HSG 16POS 1.00MM / 16 Rectangular Connectors - Housings Socket Black 0.039" (1.00mm)
Lowest to €0.1341
ECAD model for DF50A-16S-1C
TE Connectivity
CONN TAB CRIMP TIN / Tab Contact Tin Crimp
Need more? Email Us
ECAD model for 353537-1
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM
Lowest to €4.5789
ECAD model for FTSH-107-01-L-DV-K-P-TR
TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to €0.2219
ECAD model for 640454-8
Hirose Electric Co Ltd
CONN RCPT HSG 7POS 2.00MM / 7 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to €0.0825
ECAD model for DF3-7S-2C
TE Connectivity
CONN PLUG HSG 6POS / 6 Rectangular Connectors - Housings Plug Natural
Lowest to €0.3640
ECAD model for 640585-1
TE Connectivity
8W PLUG HOUSING ASSY NATU / Rectangular Connectors - Housings
Lowest to €0.1592
ECAD model for 1379659-5

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ €2.1139 €46.5053
53+ €1.7345 €91.9270
82+ €1.6803 €137.7811
112+ €1.6260 €182.1169
145+ €1.5718 €227.9154
194+ €1.4093 €273.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention