Products specifications

Manufacturer NXP
Win Source Part Number 1235865-PCA9306D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9306
Introduction Date October 20, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9306D CAD Model

Description

NXP PCA9306D Dual Bidirectional I2C-Bus and SMBus Voltage-Level Translator

The PCA9306D is a versatile, bidirectional voltage-level translator specifically designed for I2C-Bus and SMBus applications by NXP Semiconductors. This compact device allows for the seamless translation of signals between different voltage levels, enabling communication between devices operating at distinct voltages, ranging from 1.0V to 3.6V on the A-side (Vref1) and 1.8V to 5.5V on the B-side (Vref2).

One of the key features of the PCA9306D is its ability to function without a direction pin. Unlike many other level translators that require a direction control, the PCA9306D automatically detects the signal direction, simplifying the design and reducing the complexity of the system. This makes it an ideal solution for applications where bidirectional data flow is required without the need for any additional external control.

The PCA9306D comes in a small 8-pin TSSOP package, making it a space-efficient choice for modern electronic devices. It is fully specified over the -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

Additionally, the PCA9306D supports hot insertion and offers a lock-up free operation. It is designed with an open-drain configuration, which is essential for multi-master communication environments. It also incorporates a power-off feature on the B-side, which ensures that the device is disabled when Vref2 is held at ground. This feature prevents any unwanted power consumption when the translator is not in use.

Overall, the NXP PCA9306D is an excellent choice for designers looking for a simple, efficient, and reliable way to interface devices with different voltage requirements. Its automatic bidirectional functionality, combined with its compact size and robust performance, makes it a go-to component for a wide range of applications in the consumer electronics, mobile, and telecommunications industries, as well as for computer peripherals and personal computing devices.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0733 €48.2978
105+ €0.8806 €92.4614
160+ €0.8531 €136.4911
220+ €0.8256 €181.6218
285+ €0.7980 €227.4409
385+ €0.7155 €275.4644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,653 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention