Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028225-CD4073BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4073BMT CAD Model

Description

The CD4073BMT is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Triple 3-Input AND Gate integrated circuit. Manufactured by the renowned Texas Instruments, this device is designed to offer robust logic gate functions for a variety of digital applications. The CD4073BMT is part of the 4000 series logic family, known for their reliability and versatility in complex circuit designs.

Key Features:

  • Logic Type: Triple 3-Input AND Gate, providing the fundamental building block for implementing logical operations where a HIGH output (1) results only if all the inputs are HIGH.
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of applications from low-voltage portable equipment to high-voltage industrial systems.
  • High Noise Immunity: Characteristic of CMOS technology, the CD4073BMT offers excellent resistance to electrical noise, ensuring stable operation even in challenging conditions.
  • Low Power Consumption: The inherent low power consumption of CMOS allows this device to be used in power-sensitive designs, contributing to energy efficiency.
  • High Output Drive: Capable of driving high current loads, making it suitable for interfacing with other logic families or driving devices such as LEDs, relays, and small motors.
  • Temperature Range: Specified performance from -55°C to +125°C, ensuring reliable operation across a broad range of environmental conditions.
  • Package: Available in a surface-mount package, which is ideal for automated assembly processes and space-constrained applications.

Applications:

The CD4073BMT is suitable for a wide array of applications, including but not limited to:

  • Industrial controls
  • Data processing
  • Instrumentation
  • Electronic voting machines
  • Alarm systems
  • Battery-operated systems
  • Logic circuit building blocks

With its robust design and flexible usage, the CD4073BMT from Texas Instruments is an excellent choice for designers looking for a reliable and power-efficient logic gate solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Lowest to €0.3729
ECAD model for MM74HC00M
Fairchild/ON Semiconductor
IC INVERTER UNBUFFERED 14SOIC
Lowest to €0.2576
ECAD model for MM74HCU04MX
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHMITT 14-SOIC
Need more? Email Us
ECAD model for MM74C14M
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Lowest to €0.3418
ECAD model for MM74HC32N
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HC151MTCX_NL
Fairchild/ON Semiconductor
IC GATE NOR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for MM74HC02MTCX
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for MM74HC08SJX
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHM EXT-V 14-DIP
Lowest to €8.9471
ECAD model for MM74C914N

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention