EN
  • EN
  • DE

SN74LV00ANS

Part No SN74LV00ANS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE, LV/LV-A/LVX/H SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 74LV00
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351579-SN74LV00ANS
Ultra Librarian 3D Model Ultra Librarian SN74LV00ANS CAD Model

Description

The SN74LV00ANS from Texas Instruments is a high-performance, low-voltage quadruple 2-input positive-NAND gate integrated circuit. Designed to operate from a 2 V to 5.5 V power supply, this device is ideal for a wide range of applications, including mobile phones, personal electronics, and industrial control systems. The SN74LV00ANS is part of the 7400 series logic family, renowned for its reliability and versatility in digital circuit design.

This particular model comes in an SOIC (Small Outline Integrated Circuit) package, which is a surface-mountable design, making it suitable for compact PCB layouts and high-density electronic assemblies. The SN74LV00ANS features a low power consumption profile, which is critical for battery-operated devices, ensuring extended operational time and efficiency.

The gates in the SN74LV00ANS are designed to support inputs and outputs over a wide voltage range, enabling interface with a variety of logic levels without the need for additional level-shifting components. This flexibility simplifies design and reduces component count. Moreover, the device exhibits excellent signal integrity characteristics with minimal propagation delay, which is essential for high-speed digital circuits.

In terms of protection, the SN74LV00ANS incorporates input and output over-voltage protection, which guards against inadvertent voltage spikes that could potentially damage the device. Additionally, the circuit has been engineered to withstand static discharge events, enhancing its robustness in environments where electrostatic discharge (ESD) may be a concern.

Texas Instruments is known for its commitment to quality and the SN74LV00ANS is no exception. It is fabricated using advanced semiconductor manufacturing processes, ensuring high reliability and consistent performance. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility in its product offerings.

Overall, the SN74LV00ANS is a testament to Texas Instruments' ability to deliver high-quality logic devices that meet the needs of modern electronic systems, providing designers with a dependable and efficient solution for implementing NAND logic functions.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1987 $50.6685
615+ $0.1631 $100.3065
950+ $0.1580 $150.1000
1,310+ $0.1529 $200.2990
1,695+ $0.1478 $250.5210
2,265+ $0.1325 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,718 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess