EN
  • EN
  • DE

SN74LS283DRG4

Part No SN74LS283DRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BINARY FULL ADDER 16SOIC  /  Binary Full Adder with Fast Carry IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.75V ~ 5.25V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS28
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256234-SN74LS283DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS283DRG4 CAD Model

Description

Product Overview: SN74LS283DRG4

The SN74LS283DRG4 is a high-performance, 4-bit binary full adder with fast carry from Texas Instruments, designed to offer efficient solutions for digital arithmetic operations. This integrated circuit (IC) is a crucial component for computing systems and digital signal processing where binary addition is required. It is part of the 74LS series, which is known for its low-power Schottky technology, making it a popular choice for battery-powered and energy-conscious applications.

Key Features

  • Logic Family: The device belongs to the low-power Schottky (LS) TTL logic family, which ensures low power consumption while providing high-speed operation.
  • Binary Adder: It performs the addition of two 4-bit binary numbers and provides both sum and carry outputs. The fast carry feature enables cascading of multiple chips for n-bit addition.
  • Operating Voltage: The SN74LS283DRG4 operates at a nominal voltage of 5V, which is standard for TTL devices, ensuring compatibility with a wide range of digital systems.
  • Package Type: It is available in an SOIC-16 (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) and saving space on printed circuit boards (PCBs).

Applications

The SN74LS283DRG4 is versatile and can be used in various applications, including:

  • Arithmetic logic units (ALUs) in microprocessors and microcontrollers
  • Digital signal processing (DSP) systems
  • Binary counters and accumulators
  • General-purpose computing where binary addition is required

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LS283DRG4 is manufactured to meet high standards of performance and reliability. It is designed to withstand the rigors of commercial and industrial environments, ensuring long-term stability and functionality in your electronic designs.

Conclusion

In summary, the SN74LS283DRG4 from Texas Instruments is a reliable and efficient solution for digital addition tasks. Its low-power consumption, high-speed operation, and compact SOIC-16 package make it an excellent choice for designers looking to optimize their digital systems for performance and space.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess